Bourns, Inc. Fixed Inductors RLB0812-182KL

Description
1.8mH Unshielded Wirewound Inductor 90mA 7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 90mA 7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0812-182KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-182KL-ND
Fixed Inductors RLB0812-182KL-ND
1.8mH Unshielded Wirewound Inductor 90mA 7Ohm Max Radial, Vertical Cylinder

1.8mH Unshielded Wirewound Inductor 90mA 7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0812-182KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details