Bourns, Inc. 12MH 32MA 46 OHM Inductor and Choke RLB0812-123KL

Description
FIXED IND 12MH 32MA 46 OHM TH Product overview: RLB0812-123KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 32MA, 46 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 32MA, 46 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-123KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12MH 32MA 46 OHM TH Product overview: RLB0812-123KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 32MA, 46 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 32MA, 46 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-123KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12MH 32MA 46 OHM Inductor and Choke - 71-RLB0812-123KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MH 32MA 46 OHM Inductor and Choke
71-RLB0812-123KL
12MH 32MA 46 OHM Inductor and Choke 71-RLB0812-123KL
FIXED IND 12MH 32MA 46 OHM TH Product overview: RLB0812-123KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 32MA, 46 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 32MA, 46 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-123KL can be used for catalog matching and distributor lookup.

FIXED IND 12MH 32MA 46 OHM TH Product overview: RLB0812-123KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 32MA, 46 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 32MA, 46 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-123KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLB0812-123KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0812-123KL-ND
Fixed Inductors 118-RLB0812-123KL-ND
12mH Unshielded Wirewound Inductor 32mA 46Ohm Max Radial, Vertical Cylinder

12mH Unshielded Wirewound Inductor 32mA 46Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,12Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,12Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7869
Inductor,ferrite,12Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7869
Inductor,Ferrite,12m H,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,12mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0812-123KL 118-RLB0812-123KL-ND 61J7869
Product Name 12MH 32MA 46 OHM Inductor and Choke Fixed Inductors Inductor,ferrite,12Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12000 microH
Unlock Full Specs
to access all available technical data