Bourns, Inc. Fixed Inductors RLB0812-121KL

Description
120µH Unshielded Wirewound Inductor 300mA 700mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 300mA 700mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0812-121KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-121KL-ND
Fixed Inductors RLB0812-121KL-ND
120µH Unshielded Wirewound Inductor 300mA 700mOhm Max Radial, Vertical Cylinder

120µH Unshielded Wirewound Inductor 300mA 700mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0812-121KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details