Bourns, Inc. Leaded Inductors RLB0812-103KL

Description
Radial Fixed Through Hole Inductor 1mH
Request a Quote Datasheet
Description
Radial Fixed Through Hole Inductor 1mH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8118871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118871P
Leaded Inductors 8118871P
Radial Fixed Through Hole Inductor 1mH

Radial Fixed Through Hole Inductor 1mH

Supplier's Site
Leaded Inductors - 8118871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118871
Leaded Inductors 8118871
Radial Fixed Through Hole Inductor 1mH

Radial Fixed Through Hole Inductor 1mH

Supplier's Site
Leaded Inductors - 1729545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1729545
Leaded Inductors 1729545
Radial Fixed Through Hole Inductor 1mH

Radial Fixed Through Hole Inductor 1mH

Supplier's Site
10MH 34MA 39 OHM Inductor and Choke - 71-RLB0812-103KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 34MA 39 OHM Inductor and Choke
71-RLB0812-103KL
10MH 34MA 39 OHM Inductor and Choke 71-RLB0812-103KL
FIXED IND 10MH 34MA 39 OHM TH Product overview: RLB0812-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 34MA, 39 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 34MA, 39 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-103KL can be used for catalog matching and distributor lookup.

FIXED IND 10MH 34MA 39 OHM TH Product overview: RLB0812-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 34MA, 39 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 34MA, 39 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-103KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0812-103KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-103KL-ND
Fixed Inductors RLB0812-103KL-ND
10mH Unshielded Wirewound Inductor 34mA 39Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 34mA 39Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Mh, Radial Leaded; Product Range Bourns - 75K7956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, Radial Leaded; Product Range Bourns
75K7956
Inductor, 10Mh, Radial Leaded; Product Range Bourns 75K7956
INDUCTOR, 10MH, RADIAL LEADED; Product Range:RLB Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):34mA; Saturation Current (Isat):-; DC Resistance Max:39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10MH, RADIAL LEADED; Product Range:RLB Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):34mA; Saturation Current (Isat):-; DC Resistance Max:39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8118871P 8118871 71-RLB0812-103KL RLB0812-103KL-ND 75K7956
Product Name Leaded Inductors Leaded Inductors 10MH 34MA 39 OHM Inductor and Choke Fixed Inductors Inductor, 10Mh, Radial Leaded; Product Range Bourns
Configuration Fixed Fixed Fixed
DCR 39 ohms 39 ohms 39 ohms
Rated DC Current 34 milliamps 34 milliamps
Lead Style Radial Radial; Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details