Bourns, Inc. Fixed Inductors RLB0812-101KL

Description
100µH Unshielded Wirewound Inductor 320mA 600mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 320mA 600mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0812-101KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-101KL-ND
Fixed Inductors RLB0812-101KL-ND
100µH Unshielded Wirewound Inductor 320mA 600mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 320mA 600mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
100UH 320MA 600MOHM Inductor and Choke - 71-RLB0812-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 320MA 600MOHM Inductor and Choke
71-RLB0812-101KL
100UH 320MA 600MOHM Inductor and Choke 71-RLB0812-101KL
FIXED IND 100UH 320MA 600MOHM TH Product overview: RLB0812-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 320MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 320MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 320MA 600MOHM TH Product overview: RLB0812-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 320MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 320MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,100Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 75K7955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,100Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
75K7955
Inductor,ferrite,100Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 75K7955
Inductor,Ferrite,100 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,100uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0812-101KL-ND 71-RLB0812-101KL 75K7955
Product Name Fixed Inductors 100UH 320MA 600MOHM Inductor and Choke Inductor,ferrite,100Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details