Bourns, Inc. 33UH 600MA 150 MOHM Inductor and Choke RLB0712-330KL

Description
FIXED IND 33UH 600MA 150 MOHM TH Product overview: RLB0712-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 600MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 600MA 150 MOHM TH Product overview: RLB0712-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 600MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 600MA 150 MOHM Inductor and Choke - 71-RLB0712-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 600MA 150 MOHM Inductor and Choke
71-RLB0712-330KL
33UH 600MA 150 MOHM Inductor and Choke 71-RLB0712-330KL
FIXED IND 33UH 600MA 150 MOHM TH Product overview: RLB0712-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 600MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 600MA 150 MOHM TH Product overview: RLB0712-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 600MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0712-330KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0712-330KL-ND
Fixed Inductors RLB0712-330KL-ND
33µH Unshielded Wirewound Inductor 600mA 150mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 600mA 150mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7858
Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7858
Inductor,Ferrite,33u H,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,33uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0712-330KL RLB0712-330KL-ND 61J7858
Product Name 33UH 600MA 150 MOHM Inductor and Choke Fixed Inductors Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details