Bourns, Inc. Fixed Inductors RLB0712-220KL

Description
22µH Unshielded Wirewound Inductor 700mA 120mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 700mA 120mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0712-220KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0712-220KL-ND
Fixed Inductors RLB0712-220KL-ND
22µH Unshielded Wirewound Inductor 700mA 120mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 700mA 120mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
22UH 700MA 120 MOHM Inductor and Choke - 71-RLB0712-220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 700MA 120 MOHM Inductor and Choke
71-RLB0712-220KL
22UH 700MA 120 MOHM Inductor and Choke 71-RLB0712-220KL
FIXED IND 22UH 700MA 120 MOHM TH Product overview: RLB0712-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 700MA, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 700MA, 120 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-220KL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 700MA 120 MOHM TH Product overview: RLB0712-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 700MA, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 700MA, 120 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Ferrite, 22Uh, 10%; Product Range Bourns - 61J7854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Ferrite, 22Uh, 10%; Product Range Bourns
61J7854
Inductor, Ferrite, 22Uh, 10%; Product Range Bourns 61J7854
INDUCTOR, FERRITE, 22UH, 10%; Product Range:RLB Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):700mA; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, FERRITE, 22UH, 10%; Product Range:RLB Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):-; Saturation Current (Isat):700mA; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0712-220KL-ND 71-RLB0712-220KL 61J7854
Product Name Fixed Inductors 22UH 700MA 120 MOHM Inductor and Choke Inductor, Ferrite, 22Uh, 10%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details