Win Source Part Number: 1164992-RLB0712-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 400
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 500mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.264" Dia (6.70mm)
Alternative Parts (Cross-Reference): RLB0712-151KL.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: RLB0712151KL,-RLB071
Base Product Number: RLB0712
150µH Unshielded Wirewound Inductor 280mA 500mOhm Max Radial, Vertical Cylinder
FIXED IND 150UH 280MA 500MOHM TH Product overview: RLB0712-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 280MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 280MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0712-151KL can be used for catalog matching and distributor lookup.
INDUCTOR, 150UH, 0.28A, 10%, RADIAL; Product Range:RLB Series; Inductance:150µH; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1164992-RLB0712-151KL | RLB0712-151KL-ND | 71-RLB0712-151KL | 79X1751 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 150UH 280MA 500MOHM Inductor and Choke | Inductor, 150Uh, 0.28A, 10%, Radial; Product Range Bourns |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |