Bourns, Inc. Inductor, 100Uh, Radial Leaded; Product Range Bourns RLB0712-101KL.

Description
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):320mA; Saturation Current (Isat):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):320mA; Saturation Current (Isat):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, Radial Leaded; Product Range Bourns - 29AC9774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Radial Leaded; Product Range Bourns
29AC9774
Inductor, 100Uh, Radial Leaded; Product Range Bourns 29AC9774
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):320mA; Saturation Current (Isat):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):320mA; Saturation Current (Isat):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC9774
Product Name Inductor, 100Uh, Radial Leaded; Product Range Bourns
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers