Bourns, Inc. Fixed Inductors RLB0712-101KL

Description
100µH Unshielded Wirewound Inductor 320mA 400mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 320mA 400mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0712-101KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0712-101KL-ND
Fixed Inductors RLB0712-101KL-ND
100µH Unshielded Wirewound Inductor 320mA 400mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 320mA 400mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, Radial Leaded; Product Range Bourns - 61J7849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Radial Leaded; Product Range Bourns
61J7849
Inductor, 100Uh, Radial Leaded; Product Range Bourns 61J7849
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):320mA; Saturation Current (Isat):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):320mA; Saturation Current (Isat):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - RLB0712-101KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RLB0712-101KL
Fixed Inductors RLB0712-101KL
FIXED IND 100UH 320MA 400MOHM TH

FIXED IND 100UH 320MA 400MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0712-101KL-ND 61J7849 RLB0712-101KL
Product Name Fixed Inductors Inductor, 100Uh, Radial Leaded; Product Range Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data