10µH Unshielded Wirewound Inductor 1.1A 70mOhm Max Radial, Vertical Cylinder
Radial Fixed Through Hole Inductor 10uH
Radial Fixed Through Hole Inductor 10uH
Radial Fixed Through Hole Inductor 10uH
FIXED IND 10UH 1.1A 70 MOHM TH
INDUCTOR, POWER, 10UH, 1.1A, 10%; Product Range:RLB Series; Inductance:10µH; Inductor Construction:Unshiel
INDUCTOR, 10UH, 1.1A, 10%, RADIAL; Product Range:RLB Series; Inductance:10µH; RMS Current (Irms):1.1A; Saturation Current (Isat):-; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0712-100KL-ND | 8118821P | 8118821 | RLB0712-100KL | 61J7848 |
| Product Name | Fixed Inductors | Leaded Inductors | Leaded Inductors | Fixed Inductors | Inductor, Power, 10Uh, 1.1A, 10%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Through Hole | Through Hole; Through Hole | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |