Bourns, Inc. 68UH 340MA 1.3 OHM Inductor and Choke RLB0608-680KL

Description
FIXED IND 68UH 340MA 1.3 OHM TH Product overview: RLB0608-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 340MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 340MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 340MA 1.3 OHM TH Product overview: RLB0608-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 340MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 340MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68UH 340MA 1.3 OHM Inductor and Choke - 71-RLB0608-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 340MA 1.3 OHM Inductor and Choke
71-RLB0608-680KL
68UH 340MA 1.3 OHM Inductor and Choke 71-RLB0608-680KL
FIXED IND 68UH 340MA 1.3 OHM TH Product overview: RLB0608-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 340MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 340MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 340MA 1.3 OHM TH Product overview: RLB0608-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 340MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 340MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLB0608-680KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0608-680KL-ND
Fixed Inductors 118-RLB0608-680KL-ND
68µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0608-680KL 118-RLB0608-680KL-ND
Product Name 68UH 340MA 1.3 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details