Bourns, Inc. Fixed Inductors RLB0608-561KL

Description
560µH Unshielded Wirewound Inductor 135mA 8.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 135mA 8.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0608-561KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-561KL-ND
Fixed Inductors RLB0608-561KL-ND
560µH Unshielded Wirewound Inductor 135mA 8.5Ohm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 135mA 8.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0608-561KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details