Bourns, Inc. Fixed Inductors RLB0608-560KL

Description
56µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0608-560KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-560KL-ND
Fixed Inductors RLB0608-560KL-ND
56µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 350mA 1.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0608-560KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details