Bourns, Inc. Fixed Inductors RLB0608-4R7ML

Description
4.7µH Unshielded Wirewound Inductor 670mA 350mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 670mA 350mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB0608-4R7ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0608-4R7ML-ND
Fixed Inductors 118-RLB0608-4R7ML-ND
4.7µH Unshielded Wirewound Inductor 670mA 350mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 670mA 350mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
4.7UH 670MA 350MOHM Inductor and Choke - 71-RLB0608-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 670MA 350MOHM Inductor and Choke
71-RLB0608-4R7ML
4.7UH 670MA 350MOHM Inductor and Choke 71-RLB0608-4R7ML
FIXED IND 4.7UH 670MA 350MOHM TH Product overview: RLB0608-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 670MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 670MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 670MA 350MOHM TH Product overview: RLB0608-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 670MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 670MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB0608-4R7ML-ND 71-RLB0608-4R7ML
Product Name Fixed Inductors 4.7UH 670MA 350MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers