Bourns, Inc. 47UH 370MA 1 OHM Inductor and Choke RLB0608-470KL

Description
FIXED IND 47UH 370MA 1 OHM TH Product overview: RLB0608-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 370MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 370MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 370MA 1 OHM TH Product overview: RLB0608-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 370MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 370MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 370MA 1 OHM Inductor and Choke - 71-RLB0608-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 370MA 1 OHM Inductor and Choke
71-RLB0608-470KL
47UH 370MA 1 OHM Inductor and Choke 71-RLB0608-470KL
FIXED IND 47UH 370MA 1 OHM TH Product overview: RLB0608-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 370MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 370MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 370MA 1 OHM TH Product overview: RLB0608-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 370MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 370MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0608-470KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-470KL-ND
Fixed Inductors RLB0608-470KL-ND
47µH Unshielded Wirewound Inductor 370mA 1Ohm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 370mA 1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 0.37A, 10%, Radial; Product Range Bourns - 79X1749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 0.37A, 10%, Radial; Product Range Bourns
79X1749
Inductor, 47Uh, 0.37A, 10%, Radial; Product Range Bourns 79X1749
INDUCTOR, 47UH, 0.37A, 10%, RADIAL; Product Range:RLB Series; Inductance:47µH; RMS Current (Irms):370mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 47UH, 0.37A, 10%, RADIAL; Product Range:RLB Series; Inductance:47µH; RMS Current (Irms):370mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0608-470KL RLB0608-470KL-ND 79X1749
Product Name 47UH 370MA 1 OHM Inductor and Choke Fixed Inductors Inductor, 47Uh, 0.37A, 10%, Radial; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers