Bourns, Inc. Fixed Inductors RLB0608-3R9ML

Description
3.9µH Unshielded Wirewound Inductor 720mA 300mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 720mA 300mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB0608-3R9ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0608-3R9ML-ND
Fixed Inductors 118-RLB0608-3R9ML-ND
3.9µH Unshielded Wirewound Inductor 720mA 300mOhm Max Radial, Vertical Cylinder

3.9µH Unshielded Wirewound Inductor 720mA 300mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
3.9UH 720MA 300MOHM Inductor and Choke - 71-RLB0608-3R9ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 720MA 300MOHM Inductor and Choke
71-RLB0608-3R9ML
3.9UH 720MA 300MOHM Inductor and Choke 71-RLB0608-3R9ML
FIXED IND 3.9UH 720MA 300MOHM TH Product overview: RLB0608-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 720MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 720MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-3R9ML can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 720MA 300MOHM TH Product overview: RLB0608-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 720MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 720MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-3R9ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB0608-3R9ML-ND 71-RLB0608-3R9ML
Product Name Fixed Inductors 3.9UH 720MA 300MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details