Bourns, Inc. Fixed Inductors RLB0608-3R3ML

Description
3.3µH Unshielded Wirewound Inductor 750mA 300mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 750mA 300mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0608-3R3ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-3R3ML-ND
Fixed Inductors RLB0608-3R3ML-ND
3.3µH Unshielded Wirewound Inductor 750mA 300mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 750mA 300mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
3.3UH 750MA 300MOHM Inductor and Choke - 71-RLB0608-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 750MA 300MOHM Inductor and Choke
71-RLB0608-3R3ML
3.3UH 750MA 300MOHM Inductor and Choke 71-RLB0608-3R3ML
FIXED IND 3.3UH 750MA 300MOHM TH Product overview: RLB0608-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 750MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 750MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 750MA 300MOHM TH Product overview: RLB0608-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 750MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 750MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Inductors, Coils, Chokes Fixed Inductors Series: RLB Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 3.3 µH Tolerance: ±20% Current Rating (Amps): 750 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: RLB
Package: Bulk
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 3.3 µH
Tolerance: ±20%
Current Rating (Amps): 750 mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0608-3R3ML-ND 71-RLB0608-3R3ML
Product Name Fixed Inductors 3.3UH 750MA 300MOHM Inductor and Choke Inductors, Coils, Chokes Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details