Bourns, Inc. Fixed Inductors - RLB0608-222KL RLB0608-222KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 891926-RLB0608-222KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 2.2 mH Unshielded Wirewound Inductor 85 mA 20Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB0608 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 891926-RLB0608-222KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 2.2 mH Unshielded Wirewound Inductor 85 mA 20Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB0608 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RLB0608-222KL
891926-RLB0608-222KL
Fixed Inductors - RLB0608-222KL 891926-RLB0608-222KL
Manufacturer: Bourns Inc. Win Source Part Number: 891926-RLB0608-222KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 2.2 mH Unshielded Wirewound Inductor 85 mA 20Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB0608 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 891926-RLB0608-222KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 2.2 mH Unshielded Wirewound Inductor 85 mA 20Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0608
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - RLB0608-222KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-222KL-ND
Fixed Inductors RLB0608-222KL-ND
2.2mH Unshielded Wirewound Inductor 85mA 20Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 85mA 20Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
2.2MH 85MA 20 OHM Inductor and Choke - 71-RLB0608-222KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 85MA 20 OHM Inductor and Choke
71-RLB0608-222KL
2.2MH 85MA 20 OHM Inductor and Choke 71-RLB0608-222KL
FIXED IND 2.2MH 85MA 20 OHM TH Product overview: RLB0608-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 85MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 85MA, 20 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-222KL can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 85MA 20 OHM TH Product overview: RLB0608-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 85MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 85MA, 20 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-222KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2200Uh, 0.085A, 10%, Radial; Product Range Bourns - 79X1748 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2200Uh, 0.085A, 10%, Radial; Product Range Bourns
79X1748
Inductor, 2200Uh, 0.085A, 10%, Radial; Product Range Bourns 79X1748
INDUCTOR, 2200UH, 0.085A, 10%, RADIAL; Product Range:RLB Series; Inductance:2.2mH; RMS Current (Irms):85mA; Saturation Current (Isat):-; DC Resistance Max:20ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 2200UH, 0.085A, 10%, RADIAL; Product Range:RLB Series; Inductance:2.2mH; RMS Current (Irms):85mA; Saturation Current (Isat):-; DC Resistance Max:20ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 891926-RLB0608-222KL RLB0608-222KL-ND 71-RLB0608-222KL 79X1748
Product Name Fixed Inductors - RLB0608-222KL Fixed Inductors 2.2MH 85MA 20 OHM Inductor and Choke Inductor, 2200Uh, 0.085A, 10%, Radial; Product Range Bourns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Wirewound Drum Core, Wirewound
Lead Style Radial Radial Radial; Radial Radial
Core Material Ferrite; Drum Core, Wirewound Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details