FIXED IND 1.5UH 920MA 200MOHM TH Product overview: RLB0608-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 920MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 920MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-1R5ML can be used for catalog matching and distributor lookup.
1.5µH Unshielded Wirewound Inductor 920mA 200mOhm Max Radial, Vertical Cylinder
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0608-1R5ML | 118-RLB0608-1R5ML-ND |
| Product Name | 1.5UH 920MA 200MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 1.5 microH |