Bourns, Inc. Fixed Inductors RLB0608-181KL

Description
180µH Unshielded Wirewound Inductor 235mA 2.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 235mA 2.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0608-181KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-181KL-ND
Fixed Inductors RLB0608-181KL-ND
180µH Unshielded Wirewound Inductor 235mA 2.3Ohm Max Radial, Vertical Cylinder

180µH Unshielded Wirewound Inductor 235mA 2.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0608-181KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details