Bourns, Inc. Fixed Inductors RLB0608-180KL

Description
18µH Unshielded Wirewound Inductor 480mA 600mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 480mA 600mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0608-180KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-180KL-ND
Fixed Inductors RLB0608-180KL-ND
18µH Unshielded Wirewound Inductor 480mA 600mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 480mA 600mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7843
Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7843
Inductor,Ferrite,18u H,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,18uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0608-180KL-ND 61J7843
Product Name Fixed Inductors Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 1 microH
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
View Details
0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details