FIXED IND 1.5MH 100MA 15 OHM TH Product overview: RLB0608-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 100MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 100MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-152KL can be used for catalog matching and distributor lookup.
1.5mH Unshielded Wirewound Inductor 100mA 15Ohm Max Radial, Vertical Cylinder
FIXED IND 1.5MH 100MA 15 OHM TH
INDUCTOR, 1.5MH, 10%, 0.1A, RADIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0608-152KL | RLB0608-152KL-ND | RLB0608-152KL | 92AH5857 |
| Product Name | 1.5MH 100MA 15 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 1.5Mh, 10%, 0.1A, Radial Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 1500 microH | 1500 microH |