Bourns, Inc. 120UH 290MA 1.9 OHM Inductor and Choke RLB0608-121KL

Description
FIXED IND 120UH 290MA 1.9 OHM TH Product overview: RLB0608-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 290MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 290MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 290MA 1.9 OHM TH Product overview: RLB0608-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 290MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 290MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 290MA 1.9 OHM Inductor and Choke - 71-RLB0608-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 290MA 1.9 OHM Inductor and Choke
71-RLB0608-121KL
120UH 290MA 1.9 OHM Inductor and Choke 71-RLB0608-121KL
FIXED IND 120UH 290MA 1.9 OHM TH Product overview: RLB0608-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 290MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 290MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 290MA 1.9 OHM TH Product overview: RLB0608-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 290MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 290MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLB0608-121KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0608-121KL-ND
Fixed Inductors 118-RLB0608-121KL-ND
120µH Unshielded Wirewound Inductor 290mA 1.9Ohm Max Radial, Vertical Cylinder

120µH Unshielded Wirewound Inductor 290mA 1.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0608-121KL 118-RLB0608-121KL-ND
Product Name 120UH 290MA 1.9 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers