Bourns, Inc. Leaded Inductors RLB0608-102KL

Description
Bourns RLB0608-102KL Leaded Inductor
Request a Quote Datasheet
Description
Bourns RLB0608-102KL Leaded Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8118859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118859P
Leaded Inductors 8118859P
Bourns RLB0608-102KL Leaded Inductor

Bourns RLB0608-102KL Leaded Inductor

Supplier's Site
Leaded Inductors - 8118859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118859
Leaded Inductors 8118859
Bourns RLB0608-102KL Leaded Inductor

Bourns RLB0608-102KL Leaded Inductor

Supplier's Site
Leaded Inductors - 1728319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728319
Leaded Inductors 1728319
Radial Fixed Through Hole Inductor 100uH

Radial Fixed Through Hole Inductor 100uH

Supplier's Site
Fixed Inductors - RLB0608-102KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-102KL-ND
Fixed Inductors RLB0608-102KL-ND
1mH Unshielded Wirewound Inductor 100mA 11.5Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 100mA 11.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, Power, 1000Uh, 0.085A, 10%; Product Range Bourns - 75K7951 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 1000Uh, 0.085A, 10%; Product Range Bourns
75K7951
Inductor, Power, 1000Uh, 0.085A, 10%; Product Range Bourns 75K7951
INDUCTOR, POWER, 1000UH, 0.085A, 10%; Product Range:RLB Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):85mA; Saturation Current (Isat):-; DC Resistance Max:11.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 1000UH, 0.085A, 10%; Product Range:RLB Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):85mA; Saturation Current (Isat):-; DC Resistance Max:11.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 1000Uh, 0.1A, 10%, Radial; Product Range Bourns - 79X1747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, 0.1A, 10%, Radial; Product Range Bourns
79X1747
Inductor, 1000Uh, 0.1A, 10%, Radial; Product Range Bourns 79X1747
INDUCTOR, 1000UH, 0.1A, 10%, RADIAL; Product Range:RLB Series; Inductance:1mH; RMS Current (Irms):85mA; Saturation Current (Isat):-; DC Resistance Max:11.5ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 1000UH, 0.1A, 10%, RADIAL; Product Range:RLB Series; Inductance:1mH; RMS Current (Irms):85mA; Saturation Current (Isat):-; DC Resistance Max:11.5ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8118859P 8118859 1728319 RLB0608-102KL-ND 75K7951
Product Name Leaded Inductors Leaded Inductors Leaded Inductors Fixed Inductors Inductor, Power, 1000Uh, 0.085A, 10%; Product Range Bourns
DCR 11.5 ohms 11.5 ohms 11.5 ohms 11.5 ohms
Rated DC Current 100 milliamps 85 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details