Bourns, Inc. Fixed Inductors RLB0608-101KL

Description
100µH Unshielded Wirewound Inductor 305mA 1.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 305mA 1.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0608-101KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0608-101KL-ND
Fixed Inductors RLB0608-101KL-ND
100µH Unshielded Wirewound Inductor 305mA 1.7Ohm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 305mA 1.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
100UH 305MA 1.7 OHM Inductor and Choke - 71-RLB0608-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 305MA 1.7 OHM Inductor and Choke
71-RLB0608-101KL
100UH 305MA 1.7 OHM Inductor and Choke 71-RLB0608-101KL
FIXED IND 100UH 305MA 1.7 OHM TH Product overview: RLB0608-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 305MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 305MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 305MA 1.7 OHM TH Product overview: RLB0608-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 305MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 305MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0608-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, Radial Leaded; Product Range Bourns - 84R8494 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Radial Leaded; Product Range Bourns
84R8494
Inductor, 100Uh, Radial Leaded; Product Range Bourns 84R8494
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):305mA; Saturation Current (Isat):-; DC Resistance Max:1.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):305mA; Saturation Current (Isat):-; DC Resistance Max:1.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 10%, 0.305A, Radial Rohs Compliant Bourns - 92AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 0.305A, Radial Rohs Compliant Bourns
92AH5856
Inductor, 100Uh, 10%, 0.305A, Radial Rohs Compliant Bourns 92AH5856
INDUCTOR, 100UH, 10%, 0.305A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 10%, 0.305A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0608-101KL-ND 71-RLB0608-101KL 84R8494 92AH5856
Product Name Fixed Inductors 100UH 305MA 1.7 OHM Inductor and Choke Inductor, 100Uh, Radial Leaded; Product Range Bourns Inductor, 100Uh, 10%, 0.305A, Radial Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details