Bourns, Inc. Fixed Inductors RL895-822K-RC

Description
8.2mH Unshielded Wirewound Inductor 100mA 15.3Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 100mA 15.3Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL895-822K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL895-822K-RC-ND
Fixed Inductors 118-RL895-822K-RC-ND
8.2mH Unshielded Wirewound Inductor 100mA 15.3Ohm Max Radial, Vertical Cylinder (Open)

8.2mH Unshielded Wirewound Inductor 100mA 15.3Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RL895-822K-RC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Chokes - 1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details