Bourns, Inc. Fixed Inductors RL895-682K-RC

Description
6.8mH Unshielded Wirewound Inductor 110mA 13.2Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 110mA 13.2Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-682K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-682K-RC-ND
Fixed Inductors RL895-682K-RC-ND
6.8mH Unshielded Wirewound Inductor 110mA 13.2Ohm Max Radial, Vertical Cylinder (Open)

6.8mH Unshielded Wirewound Inductor 110mA 13.2Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL895-682K-RC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details