Bourns, Inc. Fixed Inductors RL895-681K-RC

Description
680µH Unshielded Wirewound Inductor 350mA 1.18Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 350mA 1.18Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL895-681K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL895-681K-RC-ND
Fixed Inductors 118-RL895-681K-RC-ND
680µH Unshielded Wirewound Inductor 350mA 1.18Ohm Max Radial, Vertical Cylinder (Open)

680µH Unshielded Wirewound Inductor 350mA 1.18Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RL895-681K-RC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details