Bourns, Inc. Fixed Inductors RL895-392K-RC

Description
3.9mH Unshielded Wirewound Inductor 140mA 6.84Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 140mA 6.84Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-392K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-392K-RC-ND
Fixed Inductors RL895-392K-RC-ND
3.9mH Unshielded Wirewound Inductor 140mA 6.84Ohm Max Radial, Vertical Cylinder (Open)

3.9mH Unshielded Wirewound Inductor 140mA 6.84Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL895-392K-RC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details