Bourns, Inc. 3.3MH 150MA 6.16OHM Inductor and Choke RL895-332K-RC

Description
FIXED IND 3.3MH 150MA 6.16OHM TH Product overview: RL895-332K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 150MA, 6.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 150MA, 6.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-332K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3MH 150MA 6.16OHM TH Product overview: RL895-332K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 150MA, 6.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 150MA, 6.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-332K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MH 150MA 6.16OHM Inductor and Choke - 71-RL895-332K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 150MA 6.16OHM Inductor and Choke
71-RL895-332K-RC
3.3MH 150MA 6.16OHM Inductor and Choke 71-RL895-332K-RC
FIXED IND 3.3MH 150MA 6.16OHM TH Product overview: RL895-332K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 150MA, 6.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 150MA, 6.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-332K-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 150MA 6.16OHM TH Product overview: RL895-332K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 150MA, 6.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 150MA, 6.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-332K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL895-332K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-332K-RC-ND
Fixed Inductors RL895-332K-RC-ND
3.3mH Unshielded Wirewound Inductor 150mA 6.16Ohm Max Radial, Vertical Cylinder (Open)

3.3mH Unshielded Wirewound Inductor 150mA 6.16Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL895-332K-RC RL895-332K-RC-ND
Product Name 3.3MH 150MA 6.16OHM Inductor and Choke Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers