Bourns, Inc. Fixed Inductors RL895-272K-RC

Description
2.7mH Unshielded Wirewound Inductor 170mA 4.94Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
2.7mH Unshielded Wirewound Inductor 170mA 4.94Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-272K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-272K-RC-ND
Fixed Inductors RL895-272K-RC-ND
2.7mH Unshielded Wirewound Inductor 170mA 4.94Ohm Max Radial, Vertical Cylinder (Open)

2.7mH Unshielded Wirewound Inductor 170mA 4.94Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL895-272K-RC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details