Bourns, Inc. Fixed Inductors RL895-223K

Description
22mH Unshielded Wirewound Inductor 59mA 44.9Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 59mA 44.9Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-223K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-223K-ND
Fixed Inductors RL895-223K-ND
22mH Unshielded Wirewound Inductor 59mA 44.9Ohm Max Radial, Vertical Cylinder (Open)

22mH Unshielded Wirewound Inductor 59mA 44.9Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL895-223K-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details