22µH Unshielded Wirewound Inductor 1.7A 60mOhm Max Radial, Vertical Cylinder (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RL895-220K-RC-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -30 to 100 C (-22 to 212 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |