Bourns, Inc. Fixed Inductors RL895-183K-RC

Description
18mH Unshielded Wirewound Inductor 66mA 38.9Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 66mA 38.9Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-183K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-183K-RC-ND
Fixed Inductors RL895-183K-RC-ND
18mH Unshielded Wirewound Inductor 66mA 38.9Ohm Max Radial, Vertical Cylinder (Open)

18mH Unshielded Wirewound Inductor 66mA 38.9Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL895-183K-RC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details