Bourns, Inc. Fixed Inductors RL895-153K-RC

Description
15mH Unshielded Wirewound Inductor 68mA 29.1Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 68mA 29.1Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL895-153K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL895-153K-RC-ND
Fixed Inductors 118-RL895-153K-RC-ND
15mH Unshielded Wirewound Inductor 68mA 29.1Ohm Max Radial, Vertical Cylinder (Open)

15mH Unshielded Wirewound Inductor 68mA 29.1Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
15MH 68MA 29.1 OHM Inductor and Choke - 71-RL895-153K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MH 68MA 29.1 OHM Inductor and Choke
71-RL895-153K-RC
15MH 68MA 29.1 OHM Inductor and Choke 71-RL895-153K-RC
FIXED IND 15MH 68MA 29.1 OHM TH Product overview: RL895-153K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 68MA, 29.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 68MA, 29.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-153K-RC can be used for catalog matching and distributor lookup.

FIXED IND 15MH 68MA 29.1 OHM TH Product overview: RL895-153K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 68MA, 29.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 68MA, 29.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-153K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RL895-153K-RC-ND 71-RL895-153K-RC
Product Name Fixed Inductors 15MH 68MA 29.1 OHM Inductor and Choke
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Automotive 0.27uH 100MHz 0.17A Inductor and Choke - 71-0603CS-R27XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details