Bourns, Inc. Fixed Inductors RL895-152K-RC

Description
1.5mH Unshielded Wirewound Inductor 230mA 2.8Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 230mA 2.8Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL895-152K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-152K-RC-ND
Fixed Inductors RL895-152K-RC-ND
1.5mH Unshielded Wirewound Inductor 230mA 2.8Ohm Max Radial, Vertical Cylinder (Open)

1.5mH Unshielded Wirewound Inductor 230mA 2.8Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
1.5MH 230MA 2.8 OHM Inductor and Choke - 71-RL895-152K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 230MA 2.8 OHM Inductor and Choke
71-RL895-152K-RC
1.5MH 230MA 2.8 OHM Inductor and Choke 71-RL895-152K-RC
FIXED IND 1.5MH 230MA 2.8 OHM TH Product overview: RL895-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 230MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 230MA, 2.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-152K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 230MA 2.8 OHM TH Product overview: RL895-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 230MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 230MA, 2.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-152K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RL895-152K-RC-ND 71-RL895-152K-RC
Product Name Fixed Inductors 1.5MH 230MA 2.8 OHM Inductor and Choke
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details