Bourns, Inc. 100UH 900MA 190MOHM Inductor and Choke RL895-101K-RC

Description
FIXED IND 100UH 900MA 190MOHM TH Product overview: RL895-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 900MA 190MOHM TH Product overview: RL895-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 900MA 190MOHM Inductor and Choke - 71-RL895-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 900MA 190MOHM Inductor and Choke
71-RL895-101K-RC
100UH 900MA 190MOHM Inductor and Choke 71-RL895-101K-RC
FIXED IND 100UH 900MA 190MOHM TH Product overview: RL895-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 900MA 190MOHM TH Product overview: RL895-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL895-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL895-101K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL895-101K-RC-ND
Fixed Inductors RL895-101K-RC-ND
100µH Unshielded Wirewound Inductor 900mA 190mOhm Max Radial, Vertical Cylinder (Open)

100µH Unshielded Wirewound Inductor 900mA 190mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Choke, 100Uh, +20%, 4Mhz, Radial; Product Range Bourns Jw Miller - 86K3582 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, +20%, 4Mhz, Radial; Product Range Bourns Jw Miller
86K3582
Choke, 100Uh, +20%, 4Mhz, Radial; Product Range Bourns Jw Miller 86K3582
CHOKE, 100UH, +20%, 4MHz, RADIAL; Product Range:RL895 Series; Inductance:100µH; DC Current Rating:900mA; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4MHz; Case Dimensions:7.8mm x 9.5mm RoHS Compliant: Yes

CHOKE, 100UH, +20%, 4MHz, RADIAL; Product Range:RL895 Series; Inductance:100µH; DC Current Rating:900mA; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4MHz; Case Dimensions:7.8mm x 9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL895-101K-RC RL895-101K-RC-ND 86K3582
Product Name 100UH 900MA 190MOHM Inductor and Choke Fixed Inductors Choke, 100Uh, +20%, 4Mhz, Radial; Product Range Bourns Jw Miller
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details