Bourns, Inc. Fixed Inductors RL875S-682K-RC

Description
6.8mH Shielded Wirewound Inductor 89mA 23Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8mH Shielded Wirewound Inductor 89mA 23Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-682K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-682K-RC-ND
Fixed Inductors RL875S-682K-RC-ND
6.8mH Shielded Wirewound Inductor 89mA 23Ohm Max Radial, Vertical Cylinder

6.8mH Shielded Wirewound Inductor 89mA 23Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
6.8MH 89MA 23 OHM Inductor and Choke - 71-RL875S-682K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8MH 89MA 23 OHM Inductor and Choke
71-RL875S-682K-RC
6.8MH 89MA 23 OHM Inductor and Choke 71-RL875S-682K-RC
FIXED IND 6.8MH 89MA 23 OHM TH Product overview: RL875S-682K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 89MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 89MA, 23 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-682K-RC can be used for catalog matching and distributor lookup.

FIXED IND 6.8MH 89MA 23 OHM TH Product overview: RL875S-682K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 89MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 89MA, 23 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-682K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RL875S-682K-RC-ND 71-RL875S-682K-RC
Product Name Fixed Inductors 6.8MH 89MA 23 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers