Bourns, Inc. Fixed Inductors RL875S-561K-RC

Description
560µH Shielded Wirewound Inductor 310mA 1.61Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 310mA 1.61Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL875S-561K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL875S-561K-RC-ND
Fixed Inductors 118-RL875S-561K-RC-ND
560µH Shielded Wirewound Inductor 310mA 1.61Ohm Max Radial, Vertical Cylinder

560µH Shielded Wirewound Inductor 310mA 1.61Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RL875S-561K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details