Bourns, Inc. Fixed Inductors RL875S-391K-RC

Description
390µH Shielded Wirewound Inductor 370mA 1.28Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 370mA 1.28Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-391K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-391K-RC-ND
Fixed Inductors RL875S-391K-RC-ND
390µH Shielded Wirewound Inductor 370mA 1.28Ohm Max Radial, Vertical Cylinder

390µH Shielded Wirewound Inductor 370mA 1.28Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-391K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details