Bourns, Inc. Fixed Inductors RL875S-390L-RC

Description
39µH Shielded Wirewound Inductor 1.2A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 1.2A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-390L-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-390L-RC-ND
Fixed Inductors RL875S-390L-RC-ND
39µH Shielded Wirewound Inductor 1.2A 150mOhm Max Radial, Vertical Cylinder

39µH Shielded Wirewound Inductor 1.2A 150mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-390L-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details