Bourns, Inc. 330UH 410MA 970MOHM Inductor and Choke RL875S-331K-RC

Description
FIXED IND 330UH 410MA 970MOHM TH Product overview: RL875S-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 410MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 410MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-331K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 410MA 970MOHM TH Product overview: RL875S-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 410MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 410MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-331K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 410MA 970MOHM Inductor and Choke - 71-RL875S-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 410MA 970MOHM Inductor and Choke
71-RL875S-331K-RC
330UH 410MA 970MOHM Inductor and Choke 71-RL875S-331K-RC
FIXED IND 330UH 410MA 970MOHM TH Product overview: RL875S-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 410MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 410MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-331K-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 410MA 970MOHM TH Product overview: RL875S-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 410MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 410MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RL875S-331K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL875S-331K-RC-ND
Fixed Inductors 118-RL875S-331K-RC-ND
330µH Shielded Wirewound Inductor 410mA 970mOhm Max Radial, Vertical Cylinder

330µH Shielded Wirewound Inductor 410mA 970mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL875S-331K-RC 118-RL875S-331K-RC-ND
Product Name 330UH 410MA 970MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details