Bourns, Inc. Fixed Inductors RL875S-272K-RC

Description
2.7mH Shielded Wirewound Inductor 140mA 8.54Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.7mH Shielded Wirewound Inductor 140mA 8.54Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-272K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-272K-RC-ND
Fixed Inductors RL875S-272K-RC-ND
2.7mH Shielded Wirewound Inductor 140mA 8.54Ohm Max Radial, Vertical Cylinder

2.7mH Shielded Wirewound Inductor 140mA 8.54Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RL875S-272K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL875S-272K-RC
Fixed Inductors RL875S-272K-RC
FIXED IND 2.7MH 140MA 8.54OHM TH

FIXED IND 2.7MH 140MA 8.54OHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RL875S-272K-RC-ND RL875S-272K-RC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C6R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details