Bourns, Inc. Fixed Inductors RL875S-270L-RC

Description
27µH Shielded Wirewound Inductor 1.49A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 1.49A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-270L-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-270L-RC-ND
Fixed Inductors RL875S-270L-RC-ND
27µH Shielded Wirewound Inductor 1.49A 100mOhm Max Radial, Vertical Cylinder

27µH Shielded Wirewound Inductor 1.49A 100mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-270L-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers