Bourns, Inc. Fixed Inductors RL875S-222K

Description
2.2mH Shielded Wirewound Inductor 160mA 7.56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2mH Shielded Wirewound Inductor 160mA 7.56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-222K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-222K-ND
Fixed Inductors RL875S-222K-ND
2.2mH Shielded Wirewound Inductor 160mA 7.56Ohm Max Radial, Vertical Cylinder

2.2mH Shielded Wirewound Inductor 160mA 7.56Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-222K-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers