2.2mH Shielded Wirewound Inductor 160mA 7.56Ohm Max Radial, Vertical Cylinder
FIXED IND 2.2MH 160MA 7.56OHM TH Product overview: RL875S-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 160MA, 7.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 160MA, 7.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-222K-RC can be used for catalog matching and distributor lookup.
FIXED IND 2.2MH 160MA 7.56OHM TH
RF CHOKE, 2200UH, 0.16A, 10%, RADIAL; Product Range:RL875S Series; Inductance:2.2mH; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | RL875S-222K-RC-ND | 71-RL875S-222K-RC | RL875S-222K-RC | 79X1756 |
| Product Name | Fixed Inductors | 2.2MH 160MA 7.56OHM Inductor and Choke | Fixed Inductors | Rf Choke, 2200Uh, 0.16A, 10%, Radial; Product Range Bourns |
| Operating Temperature | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |