Bourns, Inc. Fixed Inductors RL875S-182K-RC

Description
1.8mH Shielded Wirewound Inductor 170mA 6.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.8mH Shielded Wirewound Inductor 170mA 6.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-182K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-182K-RC-ND
Fixed Inductors RL875S-182K-RC-ND
1.8mH Shielded Wirewound Inductor 170mA 6.8Ohm Max Radial, Vertical Cylinder

1.8mH Shielded Wirewound Inductor 170mA 6.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-182K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details