Bourns, Inc. Fixed Inductors RL875S-151K-RC

Description
150µH Shielded Wirewound Inductor 600mA 510mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 600mA 510mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-151K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-151K-RC-ND
Fixed Inductors RL875S-151K-RC-ND
150µH Shielded Wirewound Inductor 600mA 510mOhm Max Radial, Vertical Cylinder

150µH Shielded Wirewound Inductor 600mA 510mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-151K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details