Bourns, Inc. Fixed Inductors RL875S-121K-RC

Description
120µH Shielded Wirewound Inductor 670mA 360mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 670mA 360mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-121K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-121K-RC-ND
Fixed Inductors RL875S-121K-RC-ND
120µH Shielded Wirewound Inductor 670mA 360mOhm Max Radial, Vertical Cylinder

120µH Shielded Wirewound Inductor 670mA 360mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-121K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details